Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.50
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$23.43
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$15.16
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
26
in stock
|
Buy Now | |
Avnet America
from US$11.91
|
-
|
Buy Now | |
RS Americas
from US$13.96
|
-
|
Buy Now | |
Boersig
from US$14.33
|
-
|
Buy Now | |
Farnell
from US$16.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Tail Length | 2.9mm, .1141in |
Data Rate (Max) | 10Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
For Use With Pluggable I/O Products | X2 SMT Connector |
Packaging Method | Box & Tray, Box |
System | X2 |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Pluggable I/O Accessory Type | Rail |
Form Factor | X2 |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Connectors Press Fit Guide Assy X2 Standard |Amp Te Connectivity 1367610-1 | Newark Electronics |
I/O Connectors Press Fit Guide Assy X2 Standard | Rapid Electronics |
TE Connectivity RAIL ASSY GUIDE X2 BEZEL MT I/O Connecto | Distrelec |
Connector Accessories Rail Guide Press Fit Tray | Avnet America |
Rail Assembly, Guide X2, Bezel Mount | TE Connectivity 1367610-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Rail |
---|---|
For Use With | AMP X2 I/O Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1367610-1?
Additional datasheets, footprints and schematics for 1367610-1 are listed on our Part Details page. You can also find images and similar parts to 1367610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367610-1 fall under?
The 1367610-1 is listed under Connectors > Pluggable IO Connectors & Cages > X2.
Can I view similar or alternative parts?
You can view similar parts to 1367610-1 when available in the X2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367610-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1367610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367610-1 often in real-time on the comparison pages.
What if I can't find stock of 1367610-1?
You can fill out our help required form which you can use to request a quote for 1367610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.