Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
Case Colour | Blue |
External Height - Imperial | 6.69" |
External Height - Metric | 170mm |
External Width - Imperial | 14.57" |
External Width - Metric | 370mm |
External Depth - Imperial | 10.83" |
External Depth - Metric | 275mm |
Product Range | - |
Case Material | Polypropylene Copolymer |
Colour | Blue |
External Depth | 275mm |
External Height | 170mm |
External Width | 370mm |
Height | 170mm |
Material | PP-Copolymer |
Type | Tool Box |
Euro size storage trunk,370x275x170mm | RS |
Box,solid Transporter Box 2 | Newark Electronics |
BOX,SOLID TRANSPORTER BOX 2 | element14 |
Where can I find additional details, specifications and documents for a 136761?
Additional datasheets, footprints and schematics for 136761 are listed on our Part Details page. You can also find images and similar parts to 136761 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136761 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 136761 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136761 fall under?
The 136761 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 136761 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136761 you can contact the distributor directly for product support, shipping queries etc.
Is the 136761 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 136761 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 136761.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136761 often in real-time on the comparison pages.
What if I can't find stock of 136761?
You can fill out our help required form which you can use to request a quote for 136761 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.