Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 70 |
---|---|
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Centerline (Pitch) | .031in, .8mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Circuit Application | Signal |
Comment | With Date Code. |
Packaging Method | Reel |
Form Factor | X2 |
Sealable | No |
System | X2 |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
70 Pos Pt Connector, X2, Xenpak, 15 Au |Te Connectivity 1367337-3 | Newark Electronics |
AMP1367337-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1367337-3?
Additional datasheets, footprints and schematics for 1367337-3 are listed on our Part Details page. You can also find images and similar parts to 1367337-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367337-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367337-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367337-3 fall under?
The 1367337-3 is listed under Connectors > Pluggable IO Connectors & Cages > X2.
Can I view similar or alternative parts?
You can view similar parts to 1367337-3 when available in the X2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367337-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367337-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367337-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1367337-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367337-3 often in real-time on the comparison pages.
What if I can't find stock of 1367337-3?
You can fill out our help required form which you can use to request a quote for 1367337-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.