Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.82
|
1,864
in stock
|
Buy Now | |
Avnet Asia
from US$7.02
|
2,880
in stock
|
Buy Now | |
Heilind Electronics
from US$8.94
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.94
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
-
|
Buy Now | |
Future Electronics
from US$7.90
|
-
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
RS Americas
from US$10.09
|
-
|
Buy Now | |
TE Store
from US$9.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 70 |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Circuit Application | Signal |
Packaging Method | Reel |
Sealable | No |
Form Factor | X2 |
System | X2 |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
70PIN SFP CONN | Avnet Asia |
SFP CONNECTOR, RECEPTACLE, 70POS, SMD | Farnell |
70 POS PT CONNECTOR X2 XENPAK 15 AU | Heilind Electronics |
70 Pos Pt Connector, X2, Xenpak, 15 Au |Amp Te Connectivity 1367337-1 | Newark Electronics |
70 Position Double Sided Belly to Belly 0.8 mm Pitch Pluggable Connector | Future Electronics |
Conn, Rect, Board to Board, PCB Plug,70 Cont, SMT,0.8mm Pin-Spng, Right, Black,2 Rows | TE Connectivity 1367337-1 | RS Americas |
70 POS PT CONNECTOR, X2, XENPAK, 15 AU Form Factor: X2 Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No X2 Connector .031" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1367337-1 | Internal Number: 1367337-1 | .031" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 70Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1367337-1?
Additional datasheets, footprints and schematics for 1367337-1 are listed on our Part Details page. You can also find images and similar parts to 1367337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367337-1 fall under?
The 1367337-1 is listed under Connectors > Pluggable IO Connectors & Cages > X2.
Can I view similar or alternative parts?
You can view similar parts to 1367337-1 when available in the X2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367337-1 have stock available?
Authorised distributors including Avnet Asia, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1367337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367337-1 often in real-time on the comparison pages.
What if I can't find stock of 1367337-1?
You can fill out our help required form which you can use to request a quote for 1367337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.