Status: | Unknown |
---|---|
Series: | Raaco Toolbox Series |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 248mm |
External Width | 474mm |
External Depth | 239mm |
Product Range | Raaco Toolbox Series |
Load Weight Max | 30kg |
Weight | 2.58kg |
RoHS Compliant | NA |
Compact 27, Toolbox, With 2 Drws | Newark Electronics |
Raaco 136587 Compact 27 Toolbox | Rapid Electronics |
Compact 27 toolbox w/trays,475x240x250mm | RS |
Where can I find additional details, specifications and documents for a 136587?
Additional datasheets, footprints and schematics for 136587 are listed on our Part Details page. You can also find images and similar parts to 136587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 136587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136587 fall under?
The 136587 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 136587 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136587 you can contact the distributor directly for product support, shipping queries etc.
Is the 136587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 136587 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and RS have stock available or on a lead time for 136587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136587 often in real-time on the comparison pages.
What if I can't find stock of 136587?
You can fill out our help required form which you can use to request a quote for 136587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.