Status: | Unknown |
---|---|
Series: | Raaco Toolbox Series |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 170mm |
External Width | 426mm |
External Depth | 215mm |
Product Range | Raaco Toolbox Series |
RoHS Compliant | NA |
Compact 15 toolbox & chest,425x215x170mm | RS |
Compact 15, Toolbox, With Tote Tray | Newark Electronics |
Where can I find additional details, specifications and documents for a 136563?
Additional datasheets, footprints and schematics for 136563 are listed on our Part Details page. You can also find images and similar parts to 136563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 136563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136563 fall under?
The 136563 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 136563 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136563 you can contact the distributor directly for product support, shipping queries etc.
Is the 136563 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 136563 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 136563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136563 often in real-time on the comparison pages.
What if I can't find stock of 136563?
You can fill out our help required form which you can use to request a quote for 136563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.