Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9637-7179-10 |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .169in, 4.292mm |
Impedance | 75Ω |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Board |
Sealable | No |
RF Interface | MCX |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 179 |
9637 7179 10.75 Ohm Osx |Amp Te Connectivity 1362991-1 | Newark Electronics |
9637 7179 10.75 OHM OSX | Rapid Electronics |
RF / Coaxial Connector, MCX Coaxial, Right Angle Plug, Crimp, 75 ohm, RG179, Beryllium Copper | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG179 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1362991-1?
Additional datasheets, footprints and schematics for 1362991-1 are listed on our Part Details page. You can also find images and similar parts to 1362991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1362991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1362991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1362991-1 fall under?
The 1362991-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1362991-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1362991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1362991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1362991-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1362991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1362991-1 often in real-time on the comparison pages.
What if I can't find stock of 1362991-1?
You can fill out our help required form which you can use to request a quote for 1362991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.