136216-1

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 136216-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 136216-1
Series Information for 136216-1 - TE Connectivity
  • Status: Active
  • Aliases: AMPS-0-0136216-1, 727680-000
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

CGAT 3/1 6 / 2 1m ET NO

Specifications

Flexibility:
Flexible
Color:
Black
Recovered Wall Thickness (Max):
1mm
Expanded Inside Diameter (Min):
6mm
Recovered Inside Diameter (Max):
2mm
Cut Length:
1000mm
Product Availability:
France
Technology:
Heat Shrink
Shrink Ratio:
< 3:1
Adhesive Coating:
Yes
Product Type:
Heat Shrink Tubing
Component Design:
Heat Shrink
Wall Style (Excluding Adhesive):
Single
Material System:
Polyolefin
Flammability:
Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability