Status: | Unknown |
---|---|
Series: | 13 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | 13 Series |
Relay Mounting | DIN Rail Panel |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | CE |
SVHC | No SVHC (15-Jan-2019) |
Relay multifunction, 16A 1 NO, 230vac | RS |
SPST-NO DIN Rail Relay Screw, 16 A, 110 to 240V ac Multifunction | Finder 13.61.8.230.0000 | RS Americas |
Relay: timer | Transfer Multisort Elektronik |
Finder Relay 13.61 250V 1NO Number of Functions 4 | Distrelec |
0 Rohs Compliant: Yes |Finder 13.61.8.230.0000 | Newark Electronics |
POWER RELAY, SPST, 16A, 230VAC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a 136182300000?
Additional datasheets, footprints and schematics for 136182300000 are listed on our Part Details page. You can also find images and similar parts to 136182300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136182300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 136182300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136182300000 fall under?
The 136182300000 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 136182300000 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136182300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 136182300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 136182300000 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 136182300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136182300000 often in real-time on the comparison pages.
What if I can't find stock of 136182300000?
You can fill out our help required form which you can use to request a quote for 136182300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.