Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Shape | Circular |
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 4GHz |
Additional Features | Solderless |
Grade | Commercial |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMB |
Termination Method to Wire & Cable | Crimp |
Cable Type | BT3002, TZC75024 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Connector,bt43,plug |Amp Te Connectivity 1361579-1 | Newark Electronics |
Conn SMB SKT Crimp ST Gold | Avnet America |
CONNECTOR,BT43,PLUG | Farnell |
Where can I find additional details, specifications and documents for a 1361579-1?
Additional datasheets, footprints and schematics for 1361579-1 are listed on our Part Details page. You can also find images and similar parts to 1361579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1361579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1361579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1361579-1 fall under?
The 1361579-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1361579-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1361579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1361579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1361579-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1361579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1361579-1 often in real-time on the comparison pages.
What if I can't find stock of 1361579-1?
You can fill out our help required form which you can use to request a quote for 1361579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.