13611916 Cable by TE Connectivity

CABLE MARKER PVC 6MM WHITE

Status: Unknown
Series: K-Type 1361 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.87

Distributor Stock
Logo for Farnell
Farnell
from US$9.68
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.87
19
in stock
Buy Now
Logo for element14
element14
from US$15.69
19
in stock
Buy Now

Specifications

Marker Type Pre Printed
Legend G
Legend Colour Black
Marker Colour White
Marker Dimensions 5.8mm x 12.56mm
Cable Diameter Max 7mm
Cable Diameter Min 4.2mm
Marker Material PVC (Polyvinylchloride)
Product Range K-Type 1361 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cable Marker, Pvc, 6Mm, White | Newark Electronics
CABLE MARKER, PVC, 6MM, WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13611916?

Additional datasheets, footprints and schematics for 13611916 are listed on our Part Details page. You can also find images and similar parts to 13611916 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13611916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13611916 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13611916 fall under?

The 13611916 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 13611916 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13611916 you can contact the distributor directly for product support, shipping queries etc.

Is the 13611916 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13611916 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 13611916.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13611916 often in real-time on the comparison pages.

What if I can't find stock of 13611916?

You can fill out our help required form which you can use to request a quote for 13611916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay