Status: | Unknown |
---|---|
Series: | K-Type 1361 Series |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | 6 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | 5.8mm x 12.56mm |
Cable Diameter Max | 7mm |
Cable Diameter Min | 4.2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | K-Type 1361 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Marker, Pvc, 6Mm, White | Newark Electronics |
CABLE MARKER, PVC, 6MM, WHITE | Farnell |
Where can I find additional details, specifications and documents for a 13611906?
Additional datasheets, footprints and schematics for 13611906 are listed on our Part Details page. You can also find images and similar parts to 13611906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13611906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13611906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13611906 fall under?
The 13611906 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13611906 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13611906 you can contact the distributor directly for product support, shipping queries etc.
Is the 13611906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13611906 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 13611906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13611906 often in real-time on the comparison pages.
What if I can't find stock of 13611906?
You can fill out our help required form which you can use to request a quote for 13611906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.