Status: | Unknown |
---|---|
Series: | K-Type 1361 Series |
RoHS: | Unknown |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0289
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0282
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$14.68
|
-
|
Buy Now | |
TTI Europe
from US$0.0216
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | N |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | 5.8mm x 12.56mm |
Cable Diameter Max | 7mm |
Cable Diameter Min | 4.2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | K-Type 1361 Series |
SVHC | No SVHC (15-Jan-2018) |
13611423 |Raychem Te Connectivity 13611423 | Newark Electronics |
Wire Labels&Markers 13611423 EC6470-000 | Rapid Electronics |
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel | Avnet America |
Oval Cable Marker, 1361 N Legend 4.2 - 7mm 500 Markers | TE Connectivity 13611423 | RS Americas |
CABLE MARKER, K TYPE, N, REEL500 | element14 |
13611423 | TTI Europe |
Where can I find additional details, specifications and documents for a 13611423?
Additional datasheets, footprints and schematics for 13611423 are listed on our Part Details page. You can also find images and similar parts to 13611423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13611423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13611423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13611423 fall under?
The 13611423 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13611423 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13611423 you can contact the distributor directly for product support, shipping queries etc.
Is the 13611423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13611423 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 13611423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13611423 often in real-time on the comparison pages.
What if I can't find stock of 13611423?
You can fill out our help required form which you can use to request a quote for 13611423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.