Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
12,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0317
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0337
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now | |
element14
from US$12.84
|
-
|
Buy Now | |
TTI Europe
from US$0.0221
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | G |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | 5.8mm x 12.56mm |
Cable Diameter Max | 10mm |
Cable Diameter Min | 4mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Yellow |
Material | PVC |
Operating Temperature Max | 70°C |
13611416 |Raychem Te Connectivity 13611416 | Newark Electronics |
Wire Labels&Markers 13611416 EC6463-000 | Rapid Electronics |
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel | Avnet America |
CABLE MARKER, K TYPE, G, REEL500 | element14 |
13611416 | TTI Europe |
Where can I find additional details, specifications and documents for a 13611416?
Additional datasheets, footprints and schematics for 13611416 are listed on our Part Details page. You can also find images and similar parts to 13611416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13611416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13611416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13611416 fall under?
The 13611416 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13611416 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13611416 you can contact the distributor directly for product support, shipping queries etc.
Is the 13611416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13611416 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 13611416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13611416 often in real-time on the comparison pages.
What if I can't find stock of 13611416?
You can fill out our help required form which you can use to request a quote for 13611416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.