Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0203
Marker Type | Pre Printed |
---|---|
Legend | B |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | 5.8mm x 12.56mm |
Cable Diameter Max | 10mm |
Cable Diameter Min | 4.2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Yellow |
For Use With | Cable & Conduit |
Material | PVC |
Operating Temperature Max | 70°C |
13611411 |Raychem Te Connectivity 13611411 | Newark Electronics |
CABLE MARKER, K TYPE, B, REEL500 | element14 |
Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel | Avnet America |
13611411 | TTI Europe |
Where can I find additional details, specifications and documents for a 13611411?
Additional datasheets, footprints and schematics for 13611411 are listed on our Part Details page. You can also find images and similar parts to 13611411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13611411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13611411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13611411 fall under?
The 13611411 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13611411 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13611411 you can contact the distributor directly for product support, shipping queries etc.
Is the 13611411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13611411 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 13611411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13611411 often in real-time on the comparison pages.
What if I can't find stock of 13611411?
You can fill out our help required form which you can use to request a quote for 13611411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.