Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Unknown |
Bag Type | Antistatic Bag |
---|---|
Length - Imperial | 2" |
Length - Metric | 50.8mm |
Width - Imperial | 3" |
Width - Metric | 76.2mm |
Bag Thickness | - |
Bag Colour | Silver |
Seal Type | Resealable |
Product Range | Statshield Series |
SVHC | No SVHC (15-Jan-2018) |
2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags | element14 |
2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags | Newark Electronics |
BAG, STATSHIELD, METAL-IN, ZIP, 2 IN x 3 IN, 100 EACH PACK | Desco 13601 | RS Americas |
Socket Mounting | PC Board |
---|---|
Socket Terminals | Solder Lug |
Voltage Rating | 120VAC |
Printer Tape 6.00 in. Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a 13601?
Additional datasheets, footprints and schematics for 13601 are listed on our Part Details page. You can also find images and similar parts to 13601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13601 fall under?
The 13601 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 13601 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13601 you can contact the distributor directly for product support, shipping queries etc.
Is the 13601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13601 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 13601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13601 often in real-time on the comparison pages.
What if I can't find stock of 13601?
You can fill out our help required form which you can use to request a quote for 13601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.