136000-1 Part Information
Details for 136000-1 by TE Connectivity
Power Systems>Power Cable Accessories>Power Cable Tubing & Accessories
Part Downloads
Part Specifications
Flexibility | Semi-Rigid |
Color | Black |
Application Diameter (Max) | 44mm |
Recovered Wall Thickness (Max) | 4.5mm |
Recovered Inside Diameter (Max) | 12mm |
Cut Length | 1000mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Min) | 13mm |
Expanded Inside Diameter (Min) | 48mm |
CSA Certified | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
UL Rating | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | No |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Product Availability | EMEA, ASIA, China, AMERICAS, ANZPAC |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 3:1 |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Adhesive Coating | Yes |
Flammability | Non-Flame-Retardant |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 136000-1?
Additional datasheets, footprints and schematics for 136000-1 are listed in our Part Details tab. You can also find the 136000-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136000-1 in the Pricing & Inventory tab next to part details. You can view 136000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136000-1 fall under?
The 136000-1 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 136000-1 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 136000-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 136000-1 have stock available?
There is no stock from authorised distributors for 136000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136000-1 often in real-time on the comparison pages.
What if I can't find stock of 136000-1?
You can fill out our help required form which you can use to request a quote for 136000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.