Status: | Unknown |
---|---|
Series: | 135D |
RoHS: | Compliant |
Axial through-hole terminations: standard tin / lead (SnPb), 100 % tin (RoHS-compliant) available |
Standard and extended ratings |
Model 135D tantalum-case electrolytic capacitors incorporate the advantages of all the varieties of electrolytic capacitors and eliminate most of the disadvantages. These units have a 3 V reverse voltage capability at +85 °C and a higher ripple... |
Datasheet |
---|
135D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Tantalum Capacitor, 39 uF, 100 V, ± 10%, -55 °C, 200 °C, Axial Leaded | Avnet America |
Capacitor | RS Americas |
CAP, 39µF, 100V, 10% | Farnell |
Tantalum Capacitor, 39 uF, 100 V, � 10%, -55 �C, 200 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 135D396X9100F6E3?
Additional datasheets, footprints and schematics for 135D396X9100F6E3 are listed on our Part Details page. You can also find images and similar parts to 135D396X9100F6E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135D396X9100F6E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135D396X9100F6E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135D396X9100F6E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 135D396X9100F6E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 135D396X9100F6E3 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 135D396X9100F6E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135D396X9100F6E3 often in real-time on the comparison pages.
What if I can't find stock of 135D396X9100F6E3?
You can fill out our help required form which you can use to request a quote for 135D396X9100F6E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.