135D226X9025C2. Part Information
Details for 135D226X9025C2. by Vishay Intertechnology
Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors
Part Downloads
Part Specifications
Capacitance | 22µF |
Voltage Rating | 25V |
Product Range | 135D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 4.2ohm |
RoHS Compliant | No |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 135D226X9025C2.?
Additional datasheets, footprints and schematics for 135D226X9025C2. are listed in our Part Details tab. You can also find the 135D226X9025C2. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135D226X9025C2. in the Pricing & Inventory tab next to part details. You can view 135D226X9025C2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135D226X9025C2. fall under?
The 135D226X9025C2. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 135D226X9025C2. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135D226X9025C2. you can contact the distributor directly for product support, shipping queries etc.
Is the 135D226X9025C2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135D226X9025C2. have stock available?
There is no stock from authorised distributors for 135D226X9025C2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135D226X9025C2. often in real-time on the comparison pages.
What if I can't find stock of 135D226X9025C2.?
You can fill out our help required form which you can use to request a quote for 135D226X9025C2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.