Status: | Unknown |
---|---|
Series: | 135D |
RoHS: | Not Compliant |
Axial through-hole terminations: standard tin / lead (SnPb), 100 % tin (RoHS-compliant) available |
Standard and extended ratings |
Model 135D tantalum-case electrolytic capacitors incorporate the advantages of all the varieties of electrolytic capacitors and eliminate most of the disadvantages. These units have a 3 V reverse voltage capability at +85 °C and a higher ripple... |
Datasheet |
---|
135D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Cap Tant Wet 100uF 25V 10% (7.93 X 17.88mm) Axial 2.8 Ohm 200C Tray | Future Electronics |
Tantalum Capacitor, 100 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 135D107X9025F2?
Additional datasheets, footprints and schematics for 135D107X9025F2 are listed on our Part Details page. You can also find images and similar parts to 135D107X9025F2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135D107X9025F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135D107X9025F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135D107X9025F2 fall under?
The 135D107X9025F2 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 135D107X9025F2 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135D107X9025F2 you can contact the distributor directly for product support, shipping queries etc.
Is the 135D107X9025F2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135D107X9025F2 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 135D107X9025F2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135D107X9025F2 often in real-time on the comparison pages.
What if I can't find stock of 135D107X9025F2?
You can fill out our help required form which you can use to request a quote for 135D107X9025F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.