Status: | Unknown |
---|---|
Series: | 135D |
RoHS: | Not Compliant |
Axial through-hole terminations: standard tin / lead (SnPb), 100 % tin (RoHS-compliant) available |
Standard and extended ratings |
Model 135D tantalum-case electrolytic capacitors incorporate the advantages of all the varieties of electrolytic capacitors and eliminate most of the disadvantages. These units have a 3 V reverse voltage capability at +85 °C and a higher ripple... |
Datasheet |
---|
135D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Capacitor Tant, 10Uf, 100V, 5.9 Ohm, 0.1, Axial | Newark Electronics |
Cap Tant Wet 10uF 100V 10% (5.57 X 13.1mm) Axial 5.9 Ohm 200C Tray | Future Electronics |
Tantalum Capacitor, 10 uF, 100 V, ± 10%, -55 °C, 200 °C, Axial Leaded | Avnet America |
10UF 100V 10% C | TTI Europe |
Tantalum Capacitor, 10 uF, 100 V, � 10%, -55 �C, 200 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 135D106X9100C6?
Additional datasheets, footprints and schematics for 135D106X9100C6 are listed on our Part Details page. You can also find images and similar parts to 135D106X9100C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135D106X9100C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135D106X9100C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135D106X9100C6 fall under?
The 135D106X9100C6 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 135D106X9100C6 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135D106X9100C6 you can contact the distributor directly for product support, shipping queries etc.
Is the 135D106X9100C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135D106X9100C6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 135D106X9100C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135D106X9100C6 often in real-time on the comparison pages.
What if I can't find stock of 135D106X9100C6?
You can fill out our help required form which you can use to request a quote for 135D106X9100C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.