| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| RF Test Component Type | RF Helmholtz Coil |
|---|---|
| Frequency | 30MHz |
| Impedance | 50ohm |
| Continuous RF Input Power Max | - |
| For Use With | Beehive 100A 100B 100C EMC Probes |
| Product Range | - |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Overall Length | 2.5" |
|---|---|
| Level Size | 2.5" |
| RoHS Compliant | NA |
| Pocket Level | Newark Electronics |
Where can I find additional details, specifications and documents for a 135A?
Additional datasheets, footprints and schematics for 135A are listed on our Part Details page. You can also find images and similar parts to 135A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135A fall under?
The 135A is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135A when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135A you can contact the distributor directly for product support, shipping queries etc.
Is the 135A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 135A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135A often in real-time on the comparison pages.
What if I can't find stock of 135A?
You can fill out our help required form which you can use to request a quote for 135A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.