Status: | Unknown |
---|---|
Series: | 135D |
RoHS: | Compliant |
Prices starting from US$84.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.93
|
No stock
|
Buy Now | |
TTI Europe
from US$84.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$98.35
|
-
|
Buy Now | |
Future Electronics
from US$87.43
|
-
|
Buy Now | |
Avnet America
from US$84.21
|
-
|
Buy Now | |
RS Americas
from US$214.12
|
-
|
Buy Now | |
element14
from US$88.90
|
-
|
Buy Now | |
Farnell
from US$90.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Axial through-hole terminations: standard tin / lead (SnPb), 100 % tin (RoHS-compliant) available |
Standard and extended ratings |
Model 135D tantalum-case electrolytic capacitors incorporate the advantages of all the varieties of electrolytic capacitors and eliminate most of the disadvantages. These units have a 3 V reverse voltage capability at +85 °C and a higher ripple... |
Datasheet |
---|
135D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
330UF 50V 20% K | TTI Europe |
Capacitor Tantalum Axial 135D 50V 330uF | RS |
Tantalum Capacitor, Hermetic Seal, 135D Series, 330 F, 10%, 50 V, Axial Leaded Rohs Compliant: Yes |Vishay 135D337X9050K2E3 | Newark Electronics |
Cap Tant Wet 330uF 50V 10% (10.32 X 28.6mm) Axial 1.5 Ohm 200C Tray | Future Electronics |
Tantalum Capacitor, 330 uF, 50 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Extreme 330uF THT Wet MnO2 Tantalum Electrolytic Cap,50V dc +/-10%,135D Series | Vishay Dale 135D337X9050K2E3 | RS Americas |
CAP, 330µF, 50V, 10% | element14 |
Tantalum Capacitor, 330 uF, 50 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 135D337X9050K2E3?
Additional datasheets, footprints and schematics for 135D337X9050K2E3 are listed on our Part Details page. You can also find images and similar parts to 135D337X9050K2E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135D337X9050K2E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135D337X9050K2E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135D337X9050K2E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 135D337X9050K2E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 135D337X9050K2E3 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 135D337X9050K2E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135D337X9050K2E3 often in real-time on the comparison pages.
What if I can't find stock of 135D337X9050K2E3?
You can fill out our help required form which you can use to request a quote for 135D337X9050K2E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.