135943-1 Part Information
Details for 135943-1 by TE Connectivity
Power Systems>Power Cable Accessories>Power Cable Tubing & Accessories
Part Downloads
Part Specifications
Flexibility | Flexible |
Color | Black |
Recovered Wall Thickness (Max) | 1.4mm |
Expanded Inside Diameter (Min) | 102mm |
Cut Length | 1000mm |
Recovered Inside Diameter (Max) | 51mm |
Product Availability | France |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Material System | Polyolefin |
Flammability | Flame Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 135943-1?
Additional datasheets, footprints and schematics for 135943-1 are listed in our Part Details tab. You can also find the 135943-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135943-1 in the Pricing & Inventory tab next to part details. You can view 135943-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135943-1 fall under?
The 135943-1 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135943-1 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135943-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 135943-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 135943-1 have stock available?
There is no stock from authorised distributors for 135943-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135943-1 often in real-time on the comparison pages.
What if I can't find stock of 135943-1?
You can fill out our help required form which you can use to request a quote for 135943-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.