Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.03
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$29.03
|
-
|
Buy Now |
Flexibility | Flexible |
---|---|
Color | Clear |
Recovered Inside Diameter (Max) | 12.7mm |
Cut Length | 1000mm |
Expanded Inside Diameter (Min) | 25.4mm |
Recovered Wall Thickness (Max) | .9mm |
Product Availability | France |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Material System | Polyolefin |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame Retardant |
CGPT 2/1 25.4/12.7 1M TRAN | TTI Europe |
Where can I find additional details, specifications and documents for a 135935-7?
Additional datasheets, footprints and schematics for 135935-7 are listed on our Part Details page. You can also find images and similar parts to 135935-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135935-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135935-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135935-7 fall under?
The 135935-7 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135935-7 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135935-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 135935-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135935-7 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 135935-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135935-7 often in real-time on the comparison pages.
What if I can't find stock of 135935-7?
You can fill out our help required form which you can use to request a quote for 135935-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.