Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0135931-5,
CL4816-000 |
No distributors results available
Flexibility | Flexible |
---|---|
Color | Blue |
Cut Length | 1000mm |
Recovered Wall Thickness (Max) | .65mm |
Expanded Inside Diameter (Min) | 12.7mm |
Recovered Inside Diameter (Max) | 6.4mm |
Product Availability | France |
Material System | Polyolefin |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 2:1 |
Technology | Heat Shrink |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame Retardant |
Where can I find additional details, specifications and documents for a 135931-5?
Additional datasheets, footprints and schematics for 135931-5 are listed on our Part Details page. You can also find images and similar parts to 135931-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135931-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135931-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135931-5 fall under?
The 135931-5 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135931-5 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135931-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 135931-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135931-5 have stock available?
There is no stock from authorised distributors for 135931-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135931-5 often in real-time on the comparison pages.
What if I can't find stock of 135931-5?
You can fill out our help required form which you can use to request a quote for 135931-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.