135931-3

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 135931-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 135931-3
Series Information for 135931-3 - TE Connectivity
  • Status: Active
  • Aliases: SIML-0-0135931-3, CL4811-000
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

CGPT 2/1 12.7/ 6.4 1m JAUN

Specifications

Flexibility:
Flexible
Color:
Yellow
Cut Length:
1000mm
Recovered Wall Thickness (Max):
.65mm
Expanded Inside Diameter (Min):
12.7mm
Recovered Inside Diameter (Max):
6.4mm
Product Availability:
France
Material System:
Polyolefin
Component Design:
Heat Shrink
Wall Style (Excluding Adhesive):
Single
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 2:1
Technology:
Heat Shrink
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Flame Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability