135929-1 Power Cable Accessories by TE Connectivity

CGPT 2/1 9.5/ 4.8 1m NOIR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Flexible
Color Black
Cut Length 1000mm
Recovered Wall Thickness (Max) .65mm
Recovered Inside Diameter (Max) 4.8mm
Expanded Inside Diameter (Min) 9.5mm
Product Availability France
Material System Polyolefin
Component Design Heat Shrink
Wall Style (Excluding Adhesive) Single
Product Type Heat Shrink Tubing
Shrink Ratio < 2:1
Technology Heat Shrink
Environmental Resistance Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability Flame Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 135929-1?

Additional datasheets, footprints and schematics for 135929-1 are listed on our Part Details page. You can also find images and similar parts to 135929-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 135929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 135929-1 fall under?

The 135929-1 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 135929-1 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 135929-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 135929-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 135929-1 have stock available?

There is no stock from authorised distributors for 135929-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 135929-1 often in real-time on the comparison pages.

What if I can't find stock of 135929-1?

You can fill out our help required form which you can use to request a quote for 135929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay