Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
119,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
119,367
in stock
|
Buy Now | |
Farnell
from US$0.29
|
95,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
19,367
in stock
|
Buy Now | |
TE Store
from US$0.17
|
3,604
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
28
in stock
|
Buy Now | |
element14
from US$0.22
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 6 |
Cable Bundle Diameter | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MQS GRIFFSCHALE 6P | Rapid Electronics |
SHIELD, AUTOMOTIVE CONNECTOR | Farnell |
TE Connectivity - AMP MQS GRIFFSCHALE 6P | Distrelec |
MQS GRIFFSCHALE 6P Protection & Strain Relief Accessory Type: Shield Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Shield 180° With Black | Automotive Connector Cap & Cover | Part Number: 1355881-1 | Internal Number: 1355881-1 | PBT GF | TE Connectivity | TE Store |
Shield, 6P, Pbt Gf, Black Rohs Compliant: Yes |Amp Te Connectivity 1355881-1 | Newark Electronics |
SHIELD, 6P, PBT GF, BLACK | element14 |
Shield 6 way Rec Housing Quadlock | RS |
Connector Accessories 6 POS Housing Shield Polybutylene Terephthalate Black Bulk | Avnet America |
Shield 6 way Rec Housing Quadlock | TE Connectivity 1355881-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1355881-1?
Additional datasheets, footprints and schematics for 1355881-1 are listed on our Part Details page. You can also find images and similar parts to 1355881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355881-1 fall under?
The 1355881-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1355881-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355881-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 1355881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355881-1 often in real-time on the comparison pages.
What if I can't find stock of 1355881-1?
You can fill out our help required form which you can use to request a quote for 1355881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.