Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
15,787
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,787
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
15,787
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,787
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Blue |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 4000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors Mpq 2.kont-Sichng8P |Amp Te Connectivity 1355528-2 | Newark Electronics |
Automotive Connectors MPQ 2.KONT-SICHNG8P | Rapid Electronics |
TE Connectivity - AMP MPQ 2.KONT-SICHNG8P | Distrelec |
Connector Accessories Retainer Blue | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro Power Quadlok Series |
RoHS: | Unknown |
Accessory Type | TPA Retainer |
---|---|
For Use With | AMP Micro Power Quadlok Series Automotive Connectors |
Product Range | Micro Power Quadlok Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1355528-2?
Additional datasheets, footprints and schematics for 1355528-2 are listed on our Part Details page. You can also find images and similar parts to 1355528-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355528-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355528-2 fall under?
The 1355528-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1355528-2 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355528-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355528-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355528-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1355528-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355528-2 often in real-time on the comparison pages.
What if I can't find stock of 1355528-2?
You can fill out our help required form which you can use to request a quote for 1355528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.