Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | 1 |
Color | Black |
Number of Rows | 3, 4, 2 |
Number of Positions | 42 |
Mating Tab Width | .228in, .11in, 1.6mm, 2.8mm, 5.8mm, .063in |
Length | 95mm, 3.74in |
Width | 53.4mm, 2.1in |
Height | 1.65in, 42mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 174 |
Packaging Method | Box |
Row-to-Row Spacing | .236in, 4.5mm, 7.6mm, .177in, .299in, 6mm |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
1,6/2,8/5,8Tab-Gh42 |Amp Te Connectivity 1355469-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1355469-1?
Additional datasheets, footprints and schematics for 1355469-1 are listed on our Part Details page. You can also find images and similar parts to 1355469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355469-1 fall under?
The 1355469-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355469-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355469-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1355469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355469-1 often in real-time on the comparison pages.
What if I can't find stock of 1355469-1?
You can fill out our help required form which you can use to request a quote for 1355469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.