Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$99.90
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$125.07
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$117.79
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$109.00
|
121
in stock
|
Buy Now | |
Farnell
from US$112.78
|
97
in stock
|
Buy Now | |
TE Store
from US$191.57
|
83
in stock
|
Buy Now | |
Avnet America
from US$110.64
|
-
|
Buy Now | |
RS Americas
from US$140.64
|
-
|
Buy Now | |
Boersig
from US$121.36
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10.5mm |
Wire Size | 150500 – 190000CMA, 85mm², 000AWG |
Overall Length | 2.11in, 53.65mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 14.351mm, .565in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire/Cable Type | Stranded |
Sealable | No |
Stud Size | 3/8 |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals Terml Solistrand 3/0 |Te Connectivity 135536-1 | Newark Electronics |
Terminals TERML SOLISTRAND 3/0 | Rapid Electronics |
TE Connectivity TERMINAL SOLISTRAND 3/0 Terminals TERML | Distrelec |
TERMINAL, RING TONGUE, M10, 3/0AWG | Farnell |
TERMINAL SOLISTRAND 3/0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 3/0 AWG Wire Size: 85 mm² Wire Size: 150500 – 190000 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 3/0 AWG 85 mm² 150500 – 190000 CMA | Ring Terminal | Part Number: 135536-1 | Internal Number: 135536-1 | TE Connectivity | TE Store |
Terminal, inal Solistrand 3/0 | TE Connectivity 135536-1 | RS Americas |
Where can I find additional details, specifications and documents for a 135536-1?
Additional datasheets, footprints and schematics for 135536-1 are listed on our Part Details page. You can also find images and similar parts to 135536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135536-1 fall under?
The 135536-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 135536-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 135536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135536-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 135536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135536-1 often in real-time on the comparison pages.
What if I can't find stock of 135536-1?
You can fill out our help required form which you can use to request a quote for 135536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.