1355290-5 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

9,5 TAB HOUSING 2POS,BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Code B
Body Material PA GF
Color Gray
Cable Exit Angle 180°
Number of Rows 1
Blank Cavity Position 0
Number of Positions 2
Mating Tab Width 9.5mm
Width 30.6mm
Height 66mm
Length 40mm
Centerline (Pitch) 12.5mm
Polarized No
Connector Mounting Type Bulkhead
Mounting Feature With
Packaging Method Box
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Hybrid Connector No
Sealable No
Row-to-Row Spacing 12.5mm
Connector Style Housing for male terminals
Connector & Contact Terminates To Wire & Cable



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1355290-5?

Additional datasheets, footprints and schematics for 1355290-5 are listed on our Part Details page. You can also find images and similar parts to 1355290-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1355290-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355290-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1355290-5 fall under?

The 1355290-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1355290-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1355290-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1355290-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1355290-5 have stock available?

There is no stock from authorised distributors for 1355290-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1355290-5 often in real-time on the comparison pages.

What if I can't find stock of 1355290-5?

You can fill out our help required form which you can use to request a quote for 1355290-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay