Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | Z |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 1.5mm, .025in, .059in, .63mm |
Width | .713in, 18.1mm |
Height | 7mm, .276in |
Length | 1.087in, 27.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .125in, 3.18mm, .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.75mm, .226in |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Conn Housing RCP 20 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1355093-2?
Additional datasheets, footprints and schematics for 1355093-2 are listed on our Part Details page. You can also find images and similar parts to 1355093-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355093-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355093-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355093-2 fall under?
The 1355093-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355093-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355093-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355093-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355093-2 have stock available?
Authorised distributors including Avnet America, Farnell, Power and Signal Group and Boersig have stock available or on a lead time for 1355093-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355093-2 often in real-time on the comparison pages.
What if I can't find stock of 1355093-2?
You can fill out our help required form which you can use to request a quote for 1355093-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.