Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
2,650
|
Buy Now | |
Rapid Electronics | US$0.22 |
7,676
|
Buy Now | |
TE Store | US$0.14 |
4,668
|
Buy Now | |
Boersig | US$0.18 |
4,179
|
Buy Now | |
Farnell | US$0.18 |
479
|
Buy Now | |
Chip One Stop | US$0.32 |
280
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
TTI Europe | US$0.18 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 5000 |
Connector System | Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MQS RETAINER | Rapid Electronics |
MQS RETAINER Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F TPA (Terminal Position Assurance) Black | Automotive Connector Lock & Position Assurance | Part Number: 1355081-1 | Internal Number: 1355081-1 | PBT GF | TE Connectivity | TE Store |
TPA, PBT GF, BLACK | Farnell |
Connector Accessories Retainer Black | Avnet America |
Mqs Retainer |Amp Te Connectivity 1355081-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1355081-1?
Additional datasheets, footprints and schematics for 1355081-1 are listed on our Part Details page. You can also find images and similar parts to 1355081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355081-1 fall under?
The 1355081-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1355081-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355081-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Boersig, RS and Farnell have stock available or on a lead time for 1355081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355081-1 often in real-time on the comparison pages.
What if I can't find stock of 1355081-1?
You can fill out our help required form which you can use to request a quote for 1355081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.