1350 Connectors by Thomas & Betts

TC 1350 1/2 - 1IN PIPE SPACER E-GAL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Onlinecomponents.com Onlinecomponents.com
604 units
Buy Now
Logo for RS Americas RS Americas
66 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
9 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2 units
Buy Now
Logo for Chip One Stop Chip One Stop
1 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

Thomas & Betts | Sager

Featured content from Future

1350 Tools & Production Supplies by Aimco

Screwdriver Inlineps Pneumatic
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Screwdriver Inlineps Pneumatic |Aimco 1350 | Newark Electronics

1350 Bench Power Supplies, Sources & Loads by Global Specialities (Cal Test)

DC POWER SUPPLY, 3-CH, 32V, 3A, PROG
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Programmable
No. of Outputs 3 Output
Output Voltage Min 0V
Output Voltage Max 32V
Output Current Min 0A
Output Current Max 3A
Power Rating 200VA
RoHS Compliant Yes

Alternative Descriptions

TripleOutput Program DC PWR Supply 0-32V | Mouser Electronics
Triple Output Programmable DC Power Supply | RS Americas
Dc Power Supply, 3-Ch, 32V, 3A, Prog | Newark Electronics

1350 Connectors by Molex

TWIN TUBE 64W.120V.60HZ.FLUOR. ENDUNIT25
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

F32/T8 Fluorescent Lamp | Onlinecomponents.com
Twin Tube 64W.120V.60Hz.fluor. Endunit25 |Molex 1350 | Newark Electronics

1350 Semiconductors - Tools by Adafruit Industries

EL Wire Coin Cell Mini Inverter
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

El Wire Coin Cell Mini Inverter |Adafruit 1350 | Newark Electronics
EL Wire Coin Cell Mi ni Inverter | Mouser Electronics

1350 Connectors by Emerson Industrial Automation

3-1/2 IN STEEL LCKNT
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1350?

Additional datasheets, footprints and schematics for 1350 are listed on our Part Details page. You can also find images and similar parts to 1350 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1350 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1350 fall under?

The 1350 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1350 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1350 you can contact the distributor directly for product support, shipping queries etc.

Is the 1350 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1350 have stock available?

Authorised distributors including Onlinecomponents.com, RS Americas, Ralphs Industrial Electronic Supplies, Arrow Electronics and Chip One Stop have stock available or on a lead time for 1350.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1350 often in real-time on the comparison pages.

What if I can't find stock of 1350?

You can fill out our help required form which you can use to request a quote for 1350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay