Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 60Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Multi-coloured |
Cable Width | 76.33mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | Style 20130 |
Cable Type | Flat (Ribbon) |
Cable UL Style Number | UL20130 |
Capacitance | 42.7pF/m |
Colour | 10 Colour Repeat |
Conductor Make-up | 7/36AWG |
Current Rating | 1A |
Impedance | 105ohm |
Inductance | 0.59µH |
Insulation Resistance | 10000Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
RIBBON CABLE, 60WAY, 30.5M | Farnell |
Ribbon Cable, 3Cr Color Coded Flat, Per M, 60, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant: Yes |Amphenol Spectra-Strip 135-2801-060 | Newark Electronics |
Where can I find additional details, specifications and documents for a 135-2801-060?
Additional datasheets, footprints and schematics for 135-2801-060 are listed on our Part Details page. You can also find images and similar parts to 135-2801-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-2801-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-2801-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-2801-060 fall under?
The 135-2801-060 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 135-2801-060 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-2801-060 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-2801-060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135-2801-060 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 135-2801-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-2801-060 often in real-time on the comparison pages.
What if I can't find stock of 135-2801-060?
You can fill out our help required form which you can use to request a quote for 135-2801-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.