Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 14Core |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Multi-coloured |
Cable Width | 35.56mm |
No. of Max Strands x Strand Size | 7 x 34AWG |
Pitch Spacing | 2.54mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Flat (Ribbon) |
Capacitance | 10pF |
Conductor Make-up | 7/34AWG |
Current Rating | 1.7A |
External Length / Height | 0.051" |
External Width | 1.4" |
Impedance | 140ohm |
Insulation Resistance | 100Gohm |
Operating Temperature Max | 105°C |
RIBBON CABLE, 3C, 14 CORE, 30.5M | element14 |
Ribbon Cable, 3Cr Color Coded Flat, 14, 26 Awg, 2.54 Mm Rohs Compliant: Yes |Amphenol Spectra-Strip 135-2607-314 | Newark Electronics |
Flat Cable 14Conductors 26AWG Tinned Copper Multi Color 300V 1.7A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 135-2607-314?
Additional datasheets, footprints and schematics for 135-2607-314 are listed on our Part Details page. You can also find images and similar parts to 135-2607-314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-2607-314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-2607-314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-2607-314 fall under?
The 135-2607-314 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 135-2607-314 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-2607-314 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-2607-314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135-2607-314 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 135-2607-314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-2607-314 often in real-time on the comparison pages.
What if I can't find stock of 135-2607-314?
You can fill out our help required form which you can use to request a quote for 135-2607-314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.