Status: | Unknown |
---|---|
Series: | 135 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 135 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3468K |
Thermistor Case Style | DO-35 |
Thermistor Terminals | Axial Leaded |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Thermistor, Hermetically-Sealed, NTC, Res 10000 Ohms, Tol +/-5%,Axial, DO-35,TC 4Sec. | Honeywell 135-103FAF-J01 | RS Americas |
Where can I find additional details, specifications and documents for a 135-103FAF-J01?
Additional datasheets, footprints and schematics for 135-103FAF-J01 are listed on our Part Details page. You can also find images and similar parts to 135-103FAF-J01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-103FAF-J01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-103FAF-J01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-103FAF-J01 fall under?
The 135-103FAF-J01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 135-103FAF-J01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-103FAF-J01 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-103FAF-J01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 135-103FAF-J01 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 135-103FAF-J01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-103FAF-J01 often in real-time on the comparison pages.
What if I can't find stock of 135-103FAF-J01?
You can fill out our help required form which you can use to request a quote for 135-103FAF-J01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.