Status: | Unknown |
---|---|
Series: | 134D |
RoHS: | Compliant |
High capacitance |
Hermetically sealed, tantalum case |
+200 °C high temperature |
Applications |
---|
Industrial |
Petroleum exploration |
High temperature / high stress environment |
Application Notes |
---|
Application Note |
Datasheet |
---|
134D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Tantalum Capacitor | Rapid Electronics |
Where can I find additional details, specifications and documents for a 134D336X0075C6E3?
Additional datasheets, footprints and schematics for 134D336X0075C6E3 are listed on our Part Details page. You can also find images and similar parts to 134D336X0075C6E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134D336X0075C6E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134D336X0075C6E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134D336X0075C6E3 fall under?
The 134D336X0075C6E3 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 134D336X0075C6E3 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134D336X0075C6E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 134D336X0075C6E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 134D336X0075C6E3 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 134D336X0075C6E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134D336X0075C6E3 often in real-time on the comparison pages.
What if I can't find stock of 134D336X0075C6E3?
You can fill out our help required form which you can use to request a quote for 134D336X0075C6E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.