Status: | Unknown |
---|---|
Series: | 134D |
RoHS: | Not Compliant |
High capacitance |
Hermetically sealed, tantalum case |
+200 °C high temperature |
Applications |
---|
Industrial |
Petroleum exploration |
High temperature / high stress environment |
Application Notes |
---|
Application Note |
Datasheet |
---|
134D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
134D Series 150 uF ▒10 % 125 V Axial Through Hole Wet Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 150Uf, 125V, 10%, Axial | Newark Electronics |
Tantalum Capacitor, 150 uF, 125 V, ± 10%, -55 °C, 200 °C, Axial Leaded | Avnet America |
Tantalum Capacitor, 150 uF, 125 V, � 10%, -55 �C, 200 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 134D157X9125K6?
Additional datasheets, footprints and schematics for 134D157X9125K6 are listed on our Part Details page. You can also find images and similar parts to 134D157X9125K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134D157X9125K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134D157X9125K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134D157X9125K6 fall under?
The 134D157X9125K6 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 134D157X9125K6 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134D157X9125K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 134D157X9125K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134D157X9125K6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 134D157X9125K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134D157X9125K6 often in real-time on the comparison pages.
What if I can't find stock of 134D157X9125K6?
You can fill out our help required form which you can use to request a quote for 134D157X9125K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.