Status: | Unknown |
---|---|
Series: | 134D |
RoHS: | Not Compliant |
High capacitance |
Hermetically sealed, tantalum case |
+200 °C high temperature |
Applications |
---|
Industrial |
Petroleum exploration |
High temperature / high stress environment |
Application Notes |
---|
Application Note |
Datasheet |
---|
134D |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Did you Know - Wet Tantalum |
Capabilities and Custom Options |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
134D407X9100K6 |Vishay 134D407X9100K6 | Newark Electronics |
134D Series 400 uF ▒10 % 100 V Axial Through Hole Wet Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 400 uF, 100 V, ± 10%, -55 °C, 200 °C, Axial Leaded | Avnet America |
Tantalum Capacitor, 400 uF, 100 V, � 10%, -55 �C, 200 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 134D407X9100K6?
Additional datasheets, footprints and schematics for 134D407X9100K6 are listed on our Part Details page. You can also find images and similar parts to 134D407X9100K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134D407X9100K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134D407X9100K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134D407X9100K6 fall under?
The 134D407X9100K6 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 134D407X9100K6 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134D407X9100K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 134D407X9100K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134D407X9100K6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 134D407X9100K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134D407X9100K6 often in real-time on the comparison pages.
What if I can't find stock of 134D407X9100K6?
You can fill out our help required form which you can use to request a quote for 134D407X9100K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.