Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Insulation | With |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | 3.99mm, .157in |
Panel Cutout | B |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Detent | With |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Lockwasher and Nut |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | PTFE Thermoplastic |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 59/RG 62 |
Embase Bnc |Amp Te Connectivity 134862-1 | Newark Electronics |
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | Future Electronics |
Conn BNC RCP 50Ohm ST Panel Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 134862-1?
Additional datasheets, footprints and schematics for 134862-1 are listed on our Part Details page. You can also find images and similar parts to 134862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134862-1 fall under?
The 134862-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 134862-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134862-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 134862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134862-1 often in real-time on the comparison pages.
What if I can't find stock of 134862-1?
You can fill out our help required form which you can use to request a quote for 134862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.