Weight per Piece | 9.66g |
---|---|
Inspection Slot | No |
Plating Material | Nickel, Copper |
Number of Holes | 1 |
Terminal Angle | 30° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .366in, 9.3mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 40mm, 1.575in |
Stud Diameter | 6.73mm, .25in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Stud Size | 1/4, M6 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
TERM, RING, STRAT, HR, SOLIS, 2, M6(1/4) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 134462-1 | Internal Number: 134462-1 | TE Connectivity | TE Store |
Term, Ring, Strat, Hr, Solis, 2, M6(1/4) |Te Connectivity 134462-1 | Newark Electronics |
Ring Tongue Terminal | Avnet America |
Terminal, inal Stratotherm 2 | TE Connectivity 134462-1 | RS Americas |
TERM, RING, STRAT, HR, SOLIS, | TTI Europe |
Where can I find additional details, specifications and documents for a 134462-1?
Additional datasheets, footprints and schematics for 134462-1 are listed on our Part Details page. You can also find images and similar parts to 134462-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134462-1 fall under?
The 134462-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 134462-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134462-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134462-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134462-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 134462-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134462-1 often in real-time on the comparison pages.
What if I can't find stock of 134462-1?
You can fill out our help required form which you can use to request a quote for 134462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.