No distributors results available
View Full Pricing & Stock ComparisonConnector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7mm |
Insulator Colour | Black Red |
Product Range | - |
Accessory Type | Alligator Clip Pair |
Features | 300V Black and Red |
Where can I find additional details, specifications and documents for a 134318?
Additional datasheets, footprints and schematics for 134318 are listed on our Part Details page. You can also find images and similar parts to 134318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134318 fall under?
The 134318 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 134318 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134318 you can contact the distributor directly for product support, shipping queries etc.
Is the 134318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134318 have stock available?
There is no stock from authorised distributors for 134318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134318 often in real-time on the comparison pages.
What if I can't find stock of 134318?
You can fill out our help required form which you can use to request a quote for 134318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.