Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$108.69
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$108.69
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | Black Red |
Product Range | - |
Accessory Type | Alligator Clip Pair |
Features | 1000V Black and Red |
Where can I find additional details, specifications and documents for a 134246?
Additional datasheets, footprints and schematics for 134246 are listed on our Part Details page. You can also find images and similar parts to 134246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134246 fall under?
The 134246 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 134246 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134246 you can contact the distributor directly for product support, shipping queries etc.
Is the 134246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134246 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 134246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134246 often in real-time on the comparison pages.
What if I can't find stock of 134246?
You can fill out our help required form which you can use to request a quote for 134246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.