Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Green |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.58g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 29.1mm, 1.146in |
Wire Size | 2 – 2.15mm², 14AWG, 3260 – 5180CMA |
Stud Diameter | 5.21mm, .205in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.032 – 3.302mm, .08 – .13in |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M5 |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERM, PIDG, R, IR, 14, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 AWG Wire Size: 2 – 2.15 mm² Wire Size: 3260 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 14 AWG 2 – 2.15 mm² 3260 – 5180 CMA | Ring Terminal | Part Number: 134122-1 | Internal Number: 134122-1 | TE Connectivity | TE Store |
Term, Pidg, R, Ir, 14, M5 |Te Connectivity 134122-1 | Newark Electronics |
TERMINAL RING TONGUE PIDG REST | Avnet America |
Term, Pidg, R, Ir, 14, M5 | TE Connectivity 134122-1 | RS Americas |
Where can I find additional details, specifications and documents for a 134122-1?
Additional datasheets, footprints and schematics for 134122-1 are listed on our Part Details page. You can also find images and similar parts to 134122-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134122-1 fall under?
The 134122-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 134122-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134122-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134122-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134122-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 134122-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134122-1 often in real-time on the comparison pages.
What if I can't find stock of 134122-1?
You can fill out our help required form which you can use to request a quote for 134122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.