1340273001 Hook Up Wire by TE Connectivity

99M0111-14-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 1340273001,
2-1190974-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.17
-
Buy Now
Logo for Sager
Sager
from US$1.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Color White
Insulation Material Radiation-Crosslinked, Modified Polyester
Conductor Material Tin-Plated Copper
Number of Strands 37
Number of Conductors 1
Wire Diameter 2.16mm, .085in
Wire Size 2.08mm², 14AWG
Cable Insulation Thickness .2mm
Strand Size 30AWG
Overall Outside Diameter 2.35mm, .093in
Conductor Diameter .072in, 1.82mm
Voltage Rating 600V
Wire Source United Kingdom
Product Classification Cable - Spec 99 & 100
Cable Type Spec 99M
Product Type Wire
Cable Style Primary
Operating Temperature Range -65 – 125°C

Alternative Descriptions

High Performance Cable 1Conductors 24AWG Tin Plated Copper White 600V | Avnet America
Hook-up Wire 99M0111-14-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1340273001?

Additional datasheets, footprints and schematics for 1340273001 are listed on our Part Details page. You can also find images and similar parts to 1340273001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1340273001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1340273001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1340273001 fall under?

The 1340273001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 1340273001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1340273001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1340273001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1340273001 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1340273001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1340273001 often in real-time on the comparison pages.

What if I can't find stock of 1340273001?

You can fill out our help required form which you can use to request a quote for 1340273001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay