Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | White |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Weight per Piece | 1.39g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1.422 – 2.794mm, .056 – .11in |
Overall Length | 1.177in, 29.9mm |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-042 |
Support Style | Insulation Restriction |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Pidg 18Ir Ring M5 |Amp Te Connectivity 134017-1 | Newark Electronics |
Ring Tongue Terminal 18AWG 29mm 11.9mm Tin Loose Piece | Avnet America |
PIDG, 18Ir Ring M5 | TE Connectivity 134017-1 | RS Americas |
Special Order: PIDG 18IR RING M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 AWG Wire Size: .8 – .9 mm² Wire Size: 1900 CMA Stud Size: M5 Closed Ring Tongue Terminal 18 AWG .8 – .9 mm² 1900 CMA | Ring Terminal | Part Number: 134017-1 | Internal Number: 134017-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 134017-1?
Additional datasheets, footprints and schematics for 134017-1 are listed on our Part Details page. You can also find images and similar parts to 134017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134017-1 fall under?
The 134017-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 134017-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134017-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 134017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134017-1 often in real-time on the comparison pages.
What if I can't find stock of 134017-1?
You can fill out our help required form which you can use to request a quote for 134017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.