Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
133990-000,
3-1199377-7 |
Conductor Material | Aluminum |
---|---|
Jacket Color | White |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Conductors | 4 |
Wire Size | 53.5mm², 0AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 55PC8040-0-9 | Sager |
Where can I find additional details, specifications and documents for a 133990-000?
Additional datasheets, footprints and schematics for 133990-000 are listed on our Part Details page. You can also find images and similar parts to 133990-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133990-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133990-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133990-000 fall under?
The 133990-000 is listed under Wire & Cable > Aluminum Wire & Cable.
Can I view similar or alternative parts?
You can view similar parts to 133990-000 when available in the Aluminum Wire & Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133990-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 133990-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133990-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 133990-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133990-000 often in real-time on the comparison pages.
What if I can't find stock of 133990-000?
You can fill out our help required form which you can use to request a quote for 133990-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.